PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: New Tortoise Shell with Silver
Product Name: One Light Sconce
UPC: 822920128448
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 702151 |
| Product Name | 9-3009-1-8 Sconces-Single Candle |
| Application | Residential |