Capital Lighting, Inc. 5-8250-56 Exterior -Wall Mount 702147

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: New Tortoise Shell Product Name: One Light Wall Mount Lantern UPC: 822920117213 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: New Tortoise Shell Product Name: One Light Wall Mount Lantern UPC: 822920117213 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-8250-56 Exterior -Wall Mount - 702147 - Capital Lighting, Inc.
Columbus, OH, USA
5-8250-56 Exterior -Wall Mount
702147
5-8250-56 Exterior -Wall Mount 702147
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: New Tortoise Shell Product Name: One Light Wall Mount Lantern UPC: 822920117213 Category: Outdoor Glass: Pale Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: New Tortoise Shell
Product Name: One Light Wall Mount Lantern
UPC: 822920117213
Category: Outdoor
Glass: Pale Cream Textured
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702147
Product Name 5-8250-56 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details