Capital Lighting, Inc. 60-111 Sconces-Single Candle 702116

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Sconce UPC: 045923601118 Category: Sconces Glass: Natural Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Sconce UPC: 045923601118 Category: Sconces Glass: Natural Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-111 Sconces-Single Candle - 702116 - Capital Lighting, Inc.
Columbus, OH, USA
60-111 Sconces-Single Candle
702116
60-111 Sconces-Single Candle 702116
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Sconce UPC: 045923601118 Category: Sconces Glass: Natural Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 8.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Bronze
Product Name: One Light Sconce
UPC: 045923601118
Category: Sconces
Glass: Natural Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702116
Product Name 60-111 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details