Capital Lighting, Inc. 60-158 Sconces-Single Candle 702110

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Wall Fixture UPC: 045923601583 Category: Wall Fixture Glass: Diamond Patterned Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Wall Fixture UPC: 045923601583 Category: Wall Fixture Glass: Diamond Patterned Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-158 Sconces-Single Candle - 702110 - Capital Lighting, Inc.
Columbus, OH, USA
60-158 Sconces-Single Candle
702110
60-158 Sconces-Single Candle 702110
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Wall Fixture UPC: 045923601583 Category: Wall Fixture Glass: Diamond Patterned Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Textured Black
Product Name: One Light Wall Fixture
UPC: 045923601583
Category: Wall Fixture
Glass: Diamond Patterned
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702110
Product Name 60-158 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details