Capital Lighting, Inc. 60-258 Flush Mounts-Bowl Style 702107

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
60-258 Flush Mounts-Bowl Style - 702107 - Capital Lighting, Inc.
Columbus, OH, USA
60-258 Flush Mounts-Bowl Style
702107
60-258 Flush Mounts-Bowl Style 702107
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702107
Product Name 60-258 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details