Capital Lighting, Inc. 1900MT-ES Exterior -Wall Mount 702085

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 7.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 7.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
1900MT-ES Exterior -Wall Mount - 702085 - Capital Lighting, Inc.
Columbus, OH, USA
1900MT-ES Exterior -Wall Mount
702085
1900MT-ES Exterior -Wall Mount 702085
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 7.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 7.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Metro Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702085
Product Name 1900MT-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details