Capital Lighting, Inc. 5026-4-92 Bathroom Fixtures-Four Lights 701656

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 7.25 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Silver Product Name: Four Light Vanity Light Category: Vanity Glass: Satinopal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 7.25 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Silver Product Name: Four Light Vanity Light Category: Vanity Glass: Satinopal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5026-4-92 Bathroom Fixtures-Four Lights - 701656 - Capital Lighting, Inc.
Columbus, OH, USA
5026-4-92 Bathroom Fixtures-Four Lights
701656
5026-4-92 Bathroom Fixtures-Four Lights 701656
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 7.25 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Silver Product Name: Four Light Vanity Light Category: Vanity Glass: Satinopal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 7.25
Extension: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Silver
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Satinopal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701656
Product Name 5026-4-92 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details