Capital Lighting, Inc. 1901-895 Fans-Light Kits 701611

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Old World Product Name: 3 Light Antq Ambr Scvo Cfl Bwl Category: Light Kit Glass: Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Old World Product Name: 3 Light Antq Ambr Scvo Cfl Bwl Category: Light Kit Glass: Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1901-895 Fans-Light Kits - 701611 - Capital Lighting, Inc.
Columbus, OH, USA
1901-895 Fans-Light Kits
701611
1901-895 Fans-Light Kits 701611
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Old World Product Name: 3 Light Antq Ambr Scvo Cfl Bwl Category: Light Kit Glass: Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Old World
Product Name: 3 Light Antq Ambr Scvo Cfl Bwl
Category: Light Kit
Glass: Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701611
Product Name 1901-895 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details