Capital Lighting, Inc. 3330-88 Mini Pendants-Rod 701440

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Bulb Qty: 1 Wattage: 100 Finish: Corsican Gold Product Name: One Light Pendant Category: Pendant Glass: Antique Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Bulb Qty: 1 Wattage: 100 Finish: Corsican Gold Product Name: One Light Pendant Category: Pendant Glass: Antique Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3330-88 Mini Pendants-Rod - 701440 - Capital Lighting, Inc.
Columbus, OH, USA
3330-88 Mini Pendants-Rod
701440
3330-88 Mini Pendants-Rod 701440
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Bulb Qty: 1 Wattage: 100 Finish: Corsican Gold Product Name: One Light Pendant Category: Pendant Glass: Antique Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.75
Bulb
Qty: 1
Wattage: 100
Finish: Corsican Gold
Product Name: One Light Pendant
Category: Pendant
Glass: Antique Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701440
Product Name 3330-88 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details