Capital Lighting, Inc. 5430-2-92 Bathroom Fixtures-Two Lights 701395

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 9.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Silver Product Name: Two Light Wall Mount Category: Wall Mount Glass: Satinopal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 9.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Silver Product Name: Two Light Wall Mount Category: Wall Mount Glass: Satinopal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5430-2-92 Bathroom Fixtures-Two Lights - 701395 - Capital Lighting, Inc.
Columbus, OH, USA
5430-2-92 Bathroom Fixtures-Two Lights
701395
5430-2-92 Bathroom Fixtures-Two Lights 701395
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 9.00 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Silver Product Name: Two Light Wall Mount Category: Wall Mount Glass: Satinopal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 9.00
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Silver
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Satinopal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701395
Product Name 5430-2-92 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details