Capital Lighting, Inc. 5599-1 Sconces-Pocket 701378

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Spotted Canary Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Spotted Canary Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5599-1 Sconces-Pocket - 701378 - Capital Lighting, Inc.
Columbus, OH, USA
5599-1 Sconces-Pocket
701378
5599-1 Sconces-Pocket 701378
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Glass: Spotted Canary Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Glass: Spotted Canary
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701378
Product Name 5599-1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details