Capital Lighting, Inc. 7400-1-43 Exterior -Wall Mount 701323

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Etruscan Sienna Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Etruscan Sienna Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7400-1-43 Exterior -Wall Mount - 701323 - Capital Lighting, Inc.
Columbus, OH, USA
7400-1-43 Exterior -Wall Mount
701323
7400-1-43 Exterior -Wall Mount 701323
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Etruscan Sienna Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Etruscan Sienna
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701323
Product Name 7400-1-43 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details