Capital Lighting, Inc. 3400-12-43 Exterior -Ceiling Mount 701321

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Etruscan Sienna Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Etruscan Sienna Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3400-12-43 Exterior -Ceiling Mount - 701321 - Capital Lighting, Inc.
Columbus, OH, USA
3400-12-43 Exterior -Ceiling Mount
701321
3400-12-43 Exterior -Ceiling Mount 701321
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Etruscan Sienna Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 10.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Etruscan Sienna
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701321
Product Name 3400-12-43 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details