Capital Lighting, Inc. 7707-2-93 Exterior -Wall Mount 701318

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 12.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Charcoal Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 12.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Charcoal Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7707-2-93 Exterior -Wall Mount - 701318 - Capital Lighting, Inc.
Columbus, OH, USA
7707-2-93 Exterior -Wall Mount
701318
7707-2-93 Exterior -Wall Mount 701318
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 12.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Charcoal Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.00
Extension: 12.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Charcoal
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701318
Product Name 7707-2-93 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details