Capital Lighting, Inc. 7280-1-43 Exterior -Wall Mount 701317

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Etruscan Sienna Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Etruscan Sienna Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7280-1-43 Exterior -Wall Mount - 701317 - Capital Lighting, Inc.
Columbus, OH, USA
7280-1-43 Exterior -Wall Mount
701317
7280-1-43 Exterior -Wall Mount 701317
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Etruscan Sienna Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.25
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Etruscan Sienna
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701317
Product Name 7280-1-43 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details