Capital Lighting, Inc. 7707-3-93 Exterior -Wall Mount 701315

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 29.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charcoal Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 29.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charcoal Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7707-3-93 Exterior -Wall Mount - 701315 - Capital Lighting, Inc.
Columbus, OH, USA
7707-3-93 Exterior -Wall Mount
701315
7707-3-93 Exterior -Wall Mount 701315
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 29.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charcoal Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 29.50
Extension: 16
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Charcoal
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701315
Product Name 7707-3-93 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details