Capital Lighting, Inc. 3280-12-43 Exterior -Ceiling Mount 701314

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Etruscan Sienna Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Etruscan Sienna Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3280-12-43 Exterior -Ceiling Mount - 701314 - Capital Lighting, Inc.
Columbus, OH, USA
3280-12-43 Exterior -Ceiling Mount
701314
3280-12-43 Exterior -Ceiling Mount 701314
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Etruscan Sienna Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Etruscan Sienna
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701314
Product Name 3280-12-43 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details