Capital Lighting, Inc. 3707-2-93 Exterior -Ceiling Mount 701310

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Charcoal Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Charcoal Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3707-2-93 Exterior -Ceiling Mount - 701310 - Capital Lighting, Inc.
Columbus, OH, USA
3707-2-93 Exterior -Ceiling Mount
701310
3707-2-93 Exterior -Ceiling Mount 701310
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Charcoal Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Charcoal
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701310
Product Name 3707-2-93 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details