Capital Lighting, Inc. 7709-2-93 Exterior -Post/Pier Head 701307

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Charcoal Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Charcoal Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7709-2-93 Exterior -Post/Pier Head - 701307 - Capital Lighting, Inc.
Columbus, OH, USA
7709-2-93 Exterior -Post/Pier Head
701307
7709-2-93 Exterior -Post/Pier Head 701307
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Charcoal Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Charcoal
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701307
Product Name 7709-2-93 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details