Capital Lighting, Inc. K9500 Fans-Light Kits 701199

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Belcaro Walnut Product Name: Renaissance Fan Light Kit UPC: 706411028632 Category: Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Belcaro Walnut Product Name: Renaissance Fan Light Kit UPC: 706411028632 Category: Light Kit

Suppliers

Company
Product
Description
Supplier Links
K9500 Fans-Light Kits - 701199 - Capital Lighting, Inc.
Columbus, OH, USA
K9500 Fans-Light Kits
701199
K9500 Fans-Light Kits 701199
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Belcaro Walnut Product Name: Renaissance Fan Light Kit UPC: 706411028632 Category: Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 6.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Belcaro Walnut
Product Name: Renaissance Fan Light Kit
UPC: 706411028632
Category: Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701199
Product Name K9500 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details