Capital Lighting, Inc. 7321-3-39 Exterior -Wall Mount 701198

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.50 Extension: 16.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Patina Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.50 Extension: 16.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Patina Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7321-3-39 Exterior -Wall Mount - 701198 - Capital Lighting, Inc.
Columbus, OH, USA
7321-3-39 Exterior -Wall Mount
701198
7321-3-39 Exterior -Wall Mount 701198
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.50 Extension: 16.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Patina Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 29.50
Extension: 16.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze Patina
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701198
Product Name 7321-3-39 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details