Capital Lighting, Inc. 3720-13839 Exterior -Ceiling Mount 701170

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Bulb Type: FL GU24 Spiral Qty: 2 Wattage: 18 Finish: Bronze Patina Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Bulb Type: FL GU24 Spiral Qty: 2 Wattage: 18 Finish: Bronze Patina Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3720-13839 Exterior -Ceiling Mount - 701170 - Capital Lighting, Inc.
Columbus, OH, USA
3720-13839 Exterior -Ceiling Mount
701170
3720-13839 Exterior -Ceiling Mount 701170
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Bulb Type: FL GU24 Spiral Qty: 2 Wattage: 18 Finish: Bronze Patina Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.50
Bulb
Type: FL GU24 Spiral
Qty: 2
Wattage: 18
Finish: Bronze Patina
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701170
Product Name 3720-13839 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details