Capital Lighting, Inc. 3221-10-45 Exterior -Ceiling Mount 701168

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Baltic Granite Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Baltic Granite Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3221-10-45 Exterior -Ceiling Mount - 701168 - Capital Lighting, Inc.
Columbus, OH, USA
3221-10-45 Exterior -Ceiling Mount
701168
3221-10-45 Exterior -Ceiling Mount 701168
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Baltic Granite Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Baltic Granite
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701168
Product Name 3221-10-45 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details