Capital Lighting, Inc. 7226-6-91 Exterior -Post/Pier Head 701148

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Noir Product Name: Six Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Noir Product Name: Six Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7226-6-91 Exterior -Post/Pier Head - 701148 - Capital Lighting, Inc.
Columbus, OH, USA
7226-6-91 Exterior -Post/Pier Head
701148
7226-6-91 Exterior -Post/Pier Head 701148
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Noir Product Name: Six Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 29.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Silver Noir
Product Name: Six Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701148
Product Name 7226-6-91 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details