Capital Lighting, Inc. 7225-1-91 Exterior -Wall Mount 701146

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Noir Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Noir Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7225-1-91 Exterior -Wall Mount - 701146 - Capital Lighting, Inc.
Columbus, OH, USA
7225-1-91 Exterior -Wall Mount
701146
7225-1-91 Exterior -Wall Mount 701146
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Noir Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.50
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver Noir
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701146
Product Name 7225-1-91 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details