Capital Lighting, Inc. 7225-3-91 Exterior -Wall Mount 701143

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 29.50 Extension: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Noir Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 29.50 Extension: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Noir Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7225-3-91 Exterior -Wall Mount - 701143 - Capital Lighting, Inc.
Columbus, OH, USA
7225-3-91 Exterior -Wall Mount
701143
7225-3-91 Exterior -Wall Mount 701143
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 29.50 Extension: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Noir Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 29.50
Extension: 12.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver Noir
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701143
Product Name 7225-3-91 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details