Capital Lighting, Inc. 7225-6-91 Exterior -Wall Mount 701141

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.25 Extension: 16.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Noir Product Name: Six Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.25 Extension: 16.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Noir Product Name: Six Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7225-6-91 Exterior -Wall Mount - 701141 - Capital Lighting, Inc.
Columbus, OH, USA
7225-6-91 Exterior -Wall Mount
701141
7225-6-91 Exterior -Wall Mount 701141
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.25 Extension: 16.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Noir Product Name: Six Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 36.25
Extension: 16.5
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Silver Noir
Product Name: Six Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701141
Product Name 7225-6-91 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details