Capital Lighting, Inc. 7220-3-45 Exterior -Wall Mount 701139

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.00 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Baltic Granite Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.00 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Baltic Granite Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7220-3-45 Exterior -Wall Mount - 701139 - Capital Lighting, Inc.
Columbus, OH, USA
7220-3-45 Exterior -Wall Mount
701139
7220-3-45 Exterior -Wall Mount 701139
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 24.00 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Baltic Granite Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 24.00
Extension: 14.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Baltic Granite
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701139
Product Name 7220-3-45 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details