Capital Lighting, Inc. 7220-5-45 Exterior -Wall Mount 701137

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Extension: 17.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Baltic Granite Product Name: Five Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Extension: 17.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Baltic Granite Product Name: Five Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7220-5-45 Exterior -Wall Mount - 701137 - Capital Lighting, Inc.
Columbus, OH, USA
7220-5-45 Exterior -Wall Mount
701137
7220-5-45 Exterior -Wall Mount 701137
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.50 Extension: 17.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Baltic Granite Product Name: Five Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 29.50
Extension: 17.5
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Baltic Granite
Product Name: Five Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701137
Product Name 7220-5-45 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details