Capital Lighting, Inc. 7221-5-45 Exterior -Post/Pier Head 701131

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Baltic Granite Product Name: Five Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Baltic Granite Product Name: Five Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7221-5-45 Exterior -Post/Pier Head - 701131 - Capital Lighting, Inc.
Columbus, OH, USA
7221-5-45 Exterior -Post/Pier Head
701131
7221-5-45 Exterior -Post/Pier Head 701131
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Baltic Granite Product Name: Five Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 27.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Baltic Granite
Product Name: Five Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701131
Product Name 7221-5-45 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details