Capital Lighting, Inc. 203061-20-CTO Sconces-Double Candle 701077

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Extension: 7 Bulb Qty: 2 Wattage: 60 Finish: Natural Iron Product Name: Two Light Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Extension: 7 Bulb Qty: 2 Wattage: 60 Finish: Natural Iron Product Name: Two Light Sconce

Suppliers

Company
Product
Description
Supplier Links
203061-20-CTO Sconces-Double Candle - 701077 - Capital Lighting, Inc.
Columbus, OH, USA
203061-20-CTO Sconces-Double Candle
701077
203061-20-CTO Sconces-Double Candle 701077
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Extension: 7 Bulb Qty: 2 Wattage: 60 Finish: Natural Iron Product Name: Two Light Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.50
Extension: 7
Bulb
Qty: 2
Wattage: 60
Finish: Natural Iron
Product Name: Two Light Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701077
Product Name 203061-20-CTO Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details