Capital Lighting, Inc. 203062-03-H83 Sconces-Double Glass 701074

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mahogany Product Name: Two Light Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mahogany Product Name: Two Light Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
203062-03-H83 Sconces-Double Glass - 701074 - Capital Lighting, Inc.
Columbus, OH, USA
203062-03-H83 Sconces-Double Glass
701074
203062-03-H83 Sconces-Double Glass 701074
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.50 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mahogany Product Name: Two Light Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.50
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mahogany
Product Name: Two Light Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701074
Product Name 203062-03-H83 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details