Capital Lighting, Inc. 204213-07-CTO Sconces-Single Glass 701073

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Water

Suppliers

Company
Product
Description
Supplier Links
204213-07-CTO Sconces-Single Glass - 701073 - Capital Lighting, Inc.
Columbus, OH, USA
204213-07-CTO Sconces-Single Glass
701073
204213-07-CTO Sconces-Single Glass 701073
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.75
Extension: 7
Bulb
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: One Light Sconce
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701073
Product Name 204213-07-CTO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details