Capital Lighting, Inc. 206745R-07-CTO Sconces-Pocket 701062

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Extension: 3.5 Bulb Qty: 2 Wattage: 75 Finish: Dark Smoke Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Extension: 3.5 Bulb Qty: 2 Wattage: 75 Finish: Dark Smoke Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
206745R-07-CTO Sconces-Pocket - 701062 - Capital Lighting, Inc.
Columbus, OH, USA
206745R-07-CTO Sconces-Pocket
701062
206745R-07-CTO Sconces-Pocket 701062
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Extension: 3.5 Bulb Qty: 2 Wattage: 75 Finish: Dark Smoke Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.50
Extension: 3.5
Bulb
Qty: 2
Wattage: 75
Finish: Dark Smoke
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701062
Product Name 206745R-07-CTO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details