Capital Lighting, Inc. 206729-07-CTO Sconces-Pocket 701061

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 4 Bulb Qty: 2 Wattage: 75 Finish: Dark Smoke Product Name: Sconce Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 4 Bulb Qty: 2 Wattage: 75 Finish: Dark Smoke Product Name: Sconce Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
206729-07-CTO Sconces-Pocket - 701061 - Capital Lighting, Inc.
Columbus, OH, USA
206729-07-CTO Sconces-Pocket
701061
206729-07-CTO Sconces-Pocket 701061
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 4 Bulb Qty: 2 Wattage: 75 Finish: Dark Smoke Product Name: Sconce Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.00
Extension: 4
Bulb
Qty: 2
Wattage: 75
Finish: Dark Smoke
Product Name: Sconce
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701061
Product Name 206729-07-CTO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details