Capital Lighting, Inc. 206032L-07-H121 Sconces-Pocket 701042

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 20.00 Extension: 3.5 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 20.00 Extension: 3.5 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
206032L-07-H121 Sconces-Pocket - 701042 - Capital Lighting, Inc.
Columbus, OH, USA
206032L-07-H121 Sconces-Pocket
701042
206032L-07-H121 Sconces-Pocket 701042
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 20.00 Extension: 3.5 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 20.00
Extension: 3.5
Bulb
Type: G9
Qty: 3
Wattage: 60
Finish: Dark Smoke
Product Name: Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701042
Product Name 206032L-07-H121 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details