Capital Lighting, Inc. 213252-07-CTO Sconces-Pocket 701034

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce

Suppliers

Company
Product
Description
Supplier Links
213252-07-CTO Sconces-Pocket - 701034 - Capital Lighting, Inc.
Columbus, OH, USA
213252-07-CTO Sconces-Pocket
701034
213252-07-CTO Sconces-Pocket 701034
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Extension: 4 Bulb Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.50
Extension: 4
Bulb
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 701034
Product Name 213252-07-CTO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details