Capital Lighting, Inc. 8332IRON Exterior -Post/Pier Head 700957

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
8332IRON Exterior -Post/Pier Head - 700957 - Capital Lighting, Inc.
Columbus, OH, USA
8332IRON Exterior -Post/Pier Head
700957
8332IRON Exterior -Post/Pier Head 700957
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Iron
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700957
Product Name 8332IRON Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details