Capital Lighting, Inc. 8003PB Island/Pool Table-3 Light Bar 700924

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Product Name: Three Light Chandelier Category: Island Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Product Name: Three Light Chandelier Category: Island Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8003PB Island/Pool Table-3 Light Bar - 700924 - Capital Lighting, Inc.
Columbus, OH, USA
8003PB Island/Pool Table-3 Light Bar
700924
8003PB Island/Pool Table-3 Light Bar 700924
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Product Name: Three Light Chandelier Category: Island Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Brass
Product Name: Three Light Chandelier
Category: Island Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700924
Product Name 8003PB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details