Capital Lighting, Inc. 9585IRON Exterior -Wall Mount 700701

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
9585IRON Exterior -Wall Mount - 700701 - Capital Lighting, Inc.
Columbus, OH, USA
9585IRON Exterior -Wall Mount
700701
9585IRON Exterior -Wall Mount 700701
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.50
Extension: 9
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Iron
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700701
Product Name 9585IRON Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details