Capital Lighting, Inc. TFAR1915BE Exterior -Hanging 700611

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bergamo Weight: 39 Product Name: One Light Outdoor Hanging UPC: 611728103388 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bergamo Weight: 39 Product Name: One Light Outdoor Hanging UPC: 611728103388 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFAR1915BE Exterior -Hanging - 700611 - Capital Lighting, Inc.
Columbus, OH, USA
TFAR1915BE Exterior -Hanging
700611
TFAR1915BE Exterior -Hanging 700611
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bergamo Weight: 39 Product Name: One Light Outdoor Hanging UPC: 611728103388 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bergamo
Weight: 39
Product Name: One Light Outdoor Hanging
UPC: 611728103388
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700611
Product Name TFAR1915BE Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details