Capital Lighting, Inc. TFAR8409BE Exterior -Wall Mount 700610

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bergamo Weight: 14 Product Name: One Light Wall Fixture UPC: 611728103340 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bergamo Weight: 14 Product Name: One Light Wall Fixture UPC: 611728103340 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFAR8409BE Exterior -Wall Mount - 700610 - Capital Lighting, Inc.
Columbus, OH, USA
TFAR8409BE Exterior -Wall Mount
700610
TFAR8409BE Exterior -Wall Mount 700610
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bergamo Weight: 14 Product Name: One Light Wall Fixture UPC: 611728103340 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bergamo
Weight: 14
Product Name: One Light Wall Fixture
UPC: 611728103340
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700610
Product Name TFAR8409BE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details