Capital Lighting, Inc. BLDS5103IB Mid. Chandeliers-Glass Down 700410

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 24 Product Name: Three Light Foyer Fixture UPC: 611728106402 Category: Chandelier Glass: Desert Sunrise Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 24 Product Name: Three Light Foyer Fixture UPC: 611728106402 Category: Chandelier Glass: Desert Sunrise Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
BLDS5103IB Mid. Chandeliers-Glass Down - 700410 - Capital Lighting, Inc.
Columbus, OH, USA
BLDS5103IB Mid. Chandeliers-Glass Down
700410
BLDS5103IB Mid. Chandeliers-Glass Down 700410
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 24 Product Name: Three Light Foyer Fixture UPC: 611728106402 Category: Chandelier Glass: Desert Sunrise Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Imperial Bronze
Weight: 24
Product Name: Three Light Foyer Fixture
UPC: 611728106402
Category: Chandelier
Glass: Desert Sunrise Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700410
Product Name BLDS5103IB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details