Capital Lighting, Inc. DH5018PN Large Chandeliers-Glass Shade 700369

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 39.00 Bulb Type: Medium Qty: 18 Wattage: 100 Finish: Palladian Bronze Weight: 156 Product Name: 18 Light Chandelier UPC: 611728104637 Category: Chandelier Glass: Champagne Marble Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 39.00 Bulb Type: Medium Qty: 18 Wattage: 100 Finish: Palladian Bronze Weight: 156 Product Name: 18 Light Chandelier UPC: 611728104637 Category: Chandelier Glass: Champagne Marble Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DH5018PN Large Chandeliers-Glass Shade - 700369 - Capital Lighting, Inc.
Columbus, OH, USA
DH5018PN Large Chandeliers-Glass Shade
700369
DH5018PN Large Chandeliers-Glass Shade 700369
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 39.00 Bulb Type: Medium Qty: 18 Wattage: 100 Finish: Palladian Bronze Weight: 156 Product Name: 18 Light Chandelier UPC: 611728104637 Category: Chandelier Glass: Champagne Marble Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 39.00
Bulb
Type: Medium
Qty: 18
Wattage: 100
Finish: Palladian Bronze
Weight: 156
Product Name: 18 Light Chandelier
UPC: 611728104637
Category: Chandelier
Glass: Champagne Marble
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700369
Product Name DH5018PN Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details