Capital Lighting, Inc. DH1506PN Mini Pendants-Rod 700346

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 49.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 5 Product Name: One Light Pendant UPC: 611728104569 Category: Mini Pendant Glass: Champagne Marble Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 49.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 5 Product Name: One Light Pendant UPC: 611728104569 Category: Mini Pendant Glass: Champagne Marble Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DH1506PN Mini Pendants-Rod - 700346 - Capital Lighting, Inc.
Columbus, OH, USA
DH1506PN Mini Pendants-Rod
700346
DH1506PN Mini Pendants-Rod 700346
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 49.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 5 Product Name: One Light Pendant UPC: 611728104569 Category: Mini Pendant Glass: Champagne Marble Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 49.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Palladian Bronze
Weight: 5
Product Name: One Light Pendant
UPC: 611728104569
Category: Mini Pendant
Glass: Champagne Marble
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700346
Product Name DH1506PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details