Capital Lighting, Inc. DH5005PN Mid. Chandeliers-Glass Up 700345

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Palladian Bronze Weight: 20 Product Name: Five Light Chandelier UPC: 611728104620 Category: Chandelier Glass: Champagne Marble Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Palladian Bronze Weight: 20 Product Name: Five Light Chandelier UPC: 611728104620 Category: Chandelier Glass: Champagne Marble Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DH5005PN Mid. Chandeliers-Glass Up - 700345 - Capital Lighting, Inc.
Columbus, OH, USA
DH5005PN Mid. Chandeliers-Glass Up
700345
DH5005PN Mid. Chandeliers-Glass Up 700345
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Palladian Bronze Weight: 20 Product Name: Five Light Chandelier UPC: 611728104620 Category: Chandelier Glass: Champagne Marble Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 22.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Palladian Bronze
Weight: 20
Product Name: Five Light Chandelier
UPC: 611728104620
Category: Chandelier
Glass: Champagne Marble
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700345
Product Name DH5005PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details