Capital Lighting, Inc. GE1723SE Semi-Flush Mts.-Bowl Style 700331

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Stonehedge Weight: 23 Product Name: Two Light Semi Flush Mount UPC: 611728103814 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Stonehedge Weight: 23 Product Name: Two Light Semi Flush Mount UPC: 611728103814 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GE1723SE Semi-Flush Mts.-Bowl Style - 700331 - Capital Lighting, Inc.
Columbus, OH, USA
GE1723SE Semi-Flush Mts.-Bowl Style
700331
GE1723SE Semi-Flush Mts.-Bowl Style 700331
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Stonehedge Weight: 23 Product Name: Two Light Semi Flush Mount UPC: 611728103814 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 15.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Stonehedge
Weight: 23
Product Name: Two Light Semi Flush Mount
UPC: 611728103814
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700331
Product Name GE1723SE Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details