Capital Lighting, Inc. NY1180AC Exterior -Hanging 700324

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Copper Weight: 39 Product Name: Four Light Outdoor Hanging UPC: 611728071298 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Copper Weight: 39 Product Name: Four Light Outdoor Hanging UPC: 611728071298 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY1180AC Exterior -Hanging - 700324 - Capital Lighting, Inc.
Columbus, OH, USA
NY1180AC Exterior -Hanging
700324
NY1180AC Exterior -Hanging 700324
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Copper Weight: 39 Product Name: Four Light Outdoor Hanging UPC: 611728071298 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Copper
Weight: 39
Product Name: Four Light Outdoor Hanging
UPC: 611728071298
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700324
Product Name NY1180AC Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details