Capital Lighting, Inc. GE5003SE Mini Chandeliers-Glass Shade 700319

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Stonehedge Weight: 15 Product Name: Three Light Chandelier UPC: 611728103876 Category: Chandelier Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Stonehedge Weight: 15 Product Name: Three Light Chandelier UPC: 611728103876 Category: Chandelier Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
GE5003SE Mini Chandeliers-Glass Shade - 700319 - Capital Lighting, Inc.
Columbus, OH, USA
GE5003SE Mini Chandeliers-Glass Shade
700319
GE5003SE Mini Chandeliers-Glass Shade 700319
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Stonehedge Weight: 15 Product Name: Three Light Chandelier UPC: 611728103876 Category: Chandelier Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Stonehedge
Weight: 15
Product Name: Three Light Chandelier
UPC: 611728103876
Category: Chandelier
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700319
Product Name GE5003SE Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details