Capital Lighting, Inc. GE8604SE Bathroom Fixtures-Four Lights 700318

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Stonehedge Weight: 18 Product Name: Four Light Bath Fixture UPC: 611728103883 Category: Bath Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Stonehedge Weight: 18 Product Name: Four Light Bath Fixture UPC: 611728103883 Category: Bath Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
GE8604SE Bathroom Fixtures-Four Lights - 700318 - Capital Lighting, Inc.
Columbus, OH, USA
GE8604SE Bathroom Fixtures-Four Lights
700318
GE8604SE Bathroom Fixtures-Four Lights 700318
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Stonehedge Weight: 18 Product Name: Four Light Bath Fixture UPC: 611728103883 Category: Bath Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 10.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Stonehedge
Weight: 18
Product Name: Four Light Bath Fixture
UPC: 611728103883
Category: Bath
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 700318
Product Name GE8604SE Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details